EN
  • EN
  • DE
  • IT

TOP245R

Part No TOP245R
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description Family Extended Power, Design Flexible,Integrated Off-line Switcher
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Integrations
Win Source Part Number 1271623-TOP245R
Manufacturer Homepage www.powerint.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOP245R CAD Model

Description

The TOP245R is a member of the TOPSwitch-GX family from Power Integrations, a series of integrated off-line switchers used in a variety of power supply applications. This integrated circuit combines a high-voltage power MOSFET, PWM control, fault protection, and other control circuitry into a single package, simplifying power supply design and reducing component count.

Applications:

  • Adapters for mobile devices (phones, tablets)
  • Standby power supplies for consumer electronics (TVs, set-top boxes)
  • Auxiliary power supplies in industrial equipment
  • LED lighting power supplies
  • PC Power Supplies

Features:

  • Integrated 700V Power MOSFET: Reduces external component count and simplifies design.
  • EcoSmart Energy Efficiency: Meets global energy efficiency standards.
  • Auto-Restart Protection: Protects against overload, overvoltage, and over-temperature conditions.
  • Hysteretic Thermal Shutdown: Provides reliable protection against overheating.
  • Frequency Jittering: Reduces EMI emissions.
  • Programmable Line Under/Overvoltage Protection: Enhances system safety and reliability.
  • Accurate Overvoltage Protection: Protects against voltage spikes.
  • Line Feed-Forward with Max Duty Cycle Reduction: Ensures stable operation across a wide input voltage range.

Benefits:

  • Simplified Power Supply Design: Integrated functionality reduces the need for external components.
  • High Energy Efficiency: Meets stringent energy efficiency requirements.
  • Robust Protection Features: Ensures reliable operation and protects against various fault conditions.
  • Reduced EMI Emissions: Simplifies compliance with EMI regulations.
  • Lower System Cost: Reduced component count and simplified design can lower overall system cost.
  • Increased System Reliability: Integrated protection features and robust design enhance system reliability.

Additional Details:

The TOP245R operates using a PWM control scheme with a variable duty cycle to regulate the output voltage. It includes built-in protection features such as overload protection, overvoltage protection, and over-temperature protection. The EcoSmart technology optimizes energy efficiency, particularly at light loads, allowing designs to meet stringent energy efficiency standards such as Energy Star and EuP. This device is typically used in flyback converter topologies. Its package provides good thermal performance, allowing for efficient heat dissipation.

You May Also Be Interested in

Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1969 $58.7566
33+ $3.4437 $113.6421
51+ $3.3360 $170.1360
70+ $3.2284 $225.9880
90+ $3.1208 $280.8720
121+ $2.7980 $338.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess