EN
  • EN
  • DE

TOP249R

Part No TOP249R
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description Family Extended Power, Design Flexible,Integrated Off-line Switcher
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Integrations
Win Source Part Number 1271634-TOP249R
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOP249R CAD Model

Description

The TOP249R is a member of the TOPSwitch-GX family from Power Integrations, designed for off-line power conversion applications. It integrates a high-voltage power MOSFET, PWM control, fault protection, and other control circuitry onto a single CMOS chip. This highly integrated design simplifies power supply design and reduces component count, making it suitable for a wide range of applications.

Applications:

  • Power Supplies for Consumer Electronics: Used in DVD players, set-top boxes, and other consumer devices.
  • Adapters and Chargers: Suitable for AC-DC adapters for mobile phones, tablets, and laptops.
  • Industrial Power Supplies: Employed in power supplies for industrial control systems and automation equipment.
  • LED Lighting: Used in LED drivers for lighting applications.

Features:

  • Integrated Power MOSFET: Reduces component count and simplifies design.
  • PWM Control: Provides efficient and stable power conversion.
  • Auto-Restart Protection: Protects against overloads and short circuits.
  • Overvoltage Protection (OVP): Prevents damage from excessive output voltage.
  • Thermal Shutdown: Protects the device from overheating.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference).
  • EcoSmart Technology: Enables energy-efficient operation and meets global energy efficiency standards.

Benefits:

  • Simplified Design: High level of integration reduces component count and simplifies power supply design.
  • High Efficiency: PWM control and integrated MOSFET contribute to high energy efficiency.
  • Robust Protection: Comprehensive protection features ensure reliable operation.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference.
  • Energy Efficient: EcoSmart technology meets global energy efficiency standards.

Technical Specifications:

  • Input Voltage Range: Typically 85 VAC to 265 VAC (Universal Input)
  • Output Power: Up to 44W in an open frame configuration.
  • Switching Frequency: Refer to datasheet for specific value.
  • Package: TO-220

The TOP249R is a highly integrated and efficient power conversion IC that simplifies power supply design while providing robust protection and meeting energy efficiency standards.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3876 $60.9768
42+ $2.7789 $116.7138
65+ $2.6923 $174.9995
89+ $2.6057 $231.9073
115+ $2.5191 $289.6965
154+ $2.2580 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,190 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess