EN
  • EN
  • DE

ZY1115-T2

Part No ZY1115-T2
Manufacturer Power-One
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Power-One
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843015-ZY1115-T2
Ultra Librarian 3D Model Ultra Librarian ZY1115-T2 CAD Model

Description

The Power-One ZY1115-T2 is a DC-DC power converter module. It is designed to provide a stable and regulated voltage output from a DC input source. These converters are commonly used in a variety of electronic systems to efficiently convert voltage levels.

Applications:

  • Telecommunications Equipment: Powering various components in telecom infrastructure.
  • Data Centers: Providing reliable power to servers and networking equipment.
  • Industrial Automation: Supplying power to control systems and sensors.
  • Networking Devices: Used in routers, switches, and other network appliances.
  • Embedded Systems: Powering microcontrollers and other integrated circuits.

Features:

  • High Efficiency: Converts input power to output power with minimal losses, reducing heat generation and energy consumption.
  • Wide Input Voltage Range: Accepts a broad range of DC input voltages, providing flexibility in various power source environments.
  • Regulated Output Voltage: Delivers a stable and precise output voltage, ensuring consistent performance of connected devices.
  • Overcurrent Protection: Protects the converter and connected devices from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the converter in case of overheating, preventing damage to the module itself.
  • Compact Size: Allows for easy integration into space-constrained applications.

Benefits:

  • Reliable Power Supply: Provides a stable and consistent power source, ensuring reliable operation of electronic systems.
  • Energy Efficiency: Reduces energy consumption and lowers operating costs due to high conversion efficiency.
  • Protection Features: Safeguards the converter and connected devices from potential damage, extending their lifespan.
  • Easy Integration: Simplifies the design and implementation process with its compact size and standard interface.
  • Wide Application Range: Suitable for a diverse range of applications due to its versatile input voltage and regulated output.

Additional Details:

The ZY1115-T2 typically includes features such as remote on/off control and voltage trimming capabilities, allowing for further customization and integration into specific system requirements. Specific technical specifications such as input voltage range, output voltage, output current, and efficiency ratings should be consulted from the manufacturer's datasheet for detailed design and implementation purposes. The module is designed with robust thermal management to ensure reliable operation in demanding environments.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess