EN
  • EN
  • DE
  • IT

PS21563-P

Part No PS21563-P
Manufacturer Powerex Inc.
Catalog Power Drivers - Modules
Description MOD IPM 600V 10A MINI DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Powerex Inc.
Status Obsolete(EOL)
Type IGBT
Configuration 3 Phase
Current 10A
Voltage 600V
Isolation Voltage 2500VDC
Dimension 35-PowerDIP Module (1.370", 34.80mm)
Win Source Part Number 062044-PS21563-P
Popularity Medium
Supply and Demand Status Limited
Quantity per package 9
Ultra Librarian 3D Model Ultra Librarian PS21563-P CAD Model

Description

The PS21563-P is an obsoleted IGBT module from Powerex Inc.

  • Configuration: 3-Phase
  • Voltage Rating: 600V
  • Current Rating: 10A
  • Isolation Voltage: 2500VDC
  • Applications: Industrial Inverters, UPS, and Motor Control
  • Supply and Demand Status: Limited
  • Package Size: 9
  • Dimension: 35-PowerDIP module dimension of 1.370 inches or 34.80mm

You May Also Be Interested in

Powerex Inc.
MOD IPM 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 6PAC IPM 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
STMicroelectronics
HIGH EFFICIENCY, HIGH-SIDE SWITC
Lowest to $7.3767
Powerex Inc.
MOD IPM L-SER 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Lowest to $130.7662
Infineon Technologies
IC MOD PWR HY 600V 20A 29PWRSSIP
Lowest to $118.2720
STMicroelectronics
SLLIMM 2ND SERIES IPM, 3-PHASE I
Lowest to $11.1429
Powerex Inc.
MOD IPM 600V 20A SUPRMINIDIP / Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (1.134", 28.80mm)
Lowest to $93.6120
Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5174 $70.0696
10+ $14.3734 $143.7340
14+ $13.9242 $194.9388
20+ $13.4751 $269.5020
25+ $13.0258 $325.6450
34+ $11.6784 $397.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess