EN
  • EN
  • DE
  • IT

PS21564-P

Part No PS21564-P
Manufacturer Powerex Inc.
Catalog Power Drivers - Modules
Description MOD IPM 600V 15A MINI DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Powerex Inc.
Series Intellimodâ„¢
Package Bulk
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 15 A
Voltage 600 V
Voltage - Isolation 2500VDC
Mounting Type Through Hole
Package / Case 35-PowerDIP Module (1.370", 34.80mm)
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 656739-PS21564-P
Ultra Librarian 3D Model Ultra Librarian PS21564-P CAD Model

Description

The 590129 is a power driver module from Powerex Inc.

  • Series: Intellimodâ„¢
  • Category: Discrete Semiconductor Products
  • Application: Power
  • IGBT Voltage: 600 V
  • Package: Bulk
  • Package Size: 7 pieces
  • Configuration: 3-Phase
  • Current Rating: 15 A
  • Voltage Isolation: 2500VDC
  • Mounting: Through-Hole
  • Package Type: 35-PowerDIP module
  • Product Status: Obsolete

You May Also Be Interested in

Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC L1 150A 600V / Power Driver Module IGBT 3 Phase 600 V 150 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
ON Semiconductor
SPM3V 1200V V2 20A / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $78.6793
Infineon Technologies
PFC INTEGRATED IPM
Lowest to $29.3373
Powerex Inc.
MOD IPM L-SER 6PAC IPM 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us
STMicroelectronics
DISCRETE / Power Driver Module IGBT 3 Phase Inverter 600 V 6 A 26-DIP Module
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IPM5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess