EN
  • EN
  • DE

PT4101E23F

Part No PT4101E23F
Manufacturer Powtech
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powtech
Win Source Part Number 282977-PT4101E23F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT4101E23F CAD Model

Description

The PT4101E23F is a power inductor manufactured by Powtech, designed for use in a variety of power electronics applications. This inductor is commonly used in DC-DC converters, power supplies, and other circuits requiring efficient energy storage and filtering. Key features include high current handling capability, low DC resistance, and a compact design.

Applications

  • DC-DC Converters: Serves as a crucial component in DC-DC converters for energy storage and ripple current reduction.
  • Power Supplies: Used in various types of power supplies for filtering and smoothing output voltage.
  • LED Lighting: Employed in LED driver circuits to regulate current and provide stable illumination.
  • Automotive Electronics: Integrated into automotive electronic systems for power management and filtering.
  • Industrial Equipment: Utilized in industrial power systems for efficient energy conversion and storage.

Features

  • High Current Handling: Capable of handling significant current levels without saturation, ensuring stable performance.
  • Low DC Resistance: Minimizes power losses due to resistance, improving overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to prevent noise from affecting surrounding circuits.
  • Compact Size: The small form factor allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive for environmental safety.

Benefits

  • Improved Efficiency: The low DC resistance contributes to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, enhancing system reliability.
  • Enhanced Performance: High current handling capability ensures reliable operation under demanding conditions.
  • Simplified Integration: The compact size and RoHS compliance facilitate easy integration and regulatory compliance.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.

Additional Details

The PT4101E23F inductor typically utilizes a ferrite core material and is designed to operate within a specific frequency range optimized for its applications. The inductance value is a critical parameter, defining its ability to store energy. The saturation current specifies the maximum current the inductor can handle before its inductance drops significantly. The operating temperature range is also important for ensuring consistent performance. Detailed specifications, including inductance, DC resistance, saturation current, and operating temperature range, are available in the Powtech datasheet for this part number.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess