The PT2260-R4S is a remote control encoder IC manufactured by Princeton Technology Corp. It is designed for encoding data for transmission via radio frequency (RF) or infrared (IR) in remote control systems. This IC is commonly paired with decoder ICs from the PT2272 series to create a complete remote control solution.
Applications
- Wireless remote controls for home appliances (TVs, stereos, etc.)
- Remote controlled toys
- Garage door openers
- Car alarm systems
- Security systems (wireless sensors, alarm panels)
Features
- CMOS Technology: Provides low power consumption and high noise immunity.
- Multiple Address Options: Allows for a large number of unique device addresses, minimizing interference between devices.
- Built-in Oscillator: Eliminates the need for an external clock source, simplifying circuit design.
- Address/Data Pins: Configurable address and data pins allow for customization of the remote control system.
- Low Standby Current: Minimizes battery drain when the remote control is not in use.
- Easy Interface: Designed for easy interface with RF or IR transmitters.
Benefits
- Extended Battery Life: The low power consumption of CMOS technology prolongs the battery life of remote control devices.
- Reduced System Complexity: The built-in oscillator simplifies the design of remote control circuits.
- Improved Reliability: High noise immunity ensures reliable data transmission even in noisy environments.
- Customizable Addressing: Multiple address options prevent interference between different remote control systems.
- Wide Range of Applications: Suitable for a variety of remote control applications, from consumer electronics to security systems.
Additional Details
The PT2260-R4S typically operates with a supply voltage of 5V. The address and data pins can be configured using DIP switches or jumpers to set the device address and data being transmitted. The encoded data is then modulated and transmitted using an RF or IR transmitter. The 'R4S' suffix likely denotes a specific package type or configuration option.