The PT2387-S is an audio processor designed by Princeton Technology Corporation (PTC) for enhancing audio quality in a range of applications. This integrated circuit (IC) is crafted to provide clear and crisp audio output, making it suitable for integration into consumer electronics, professional audio equipment, and multimedia systems. The PT2387-S is known for its robust signal processing capabilities.
Applications
- Audio Amplifiers
- Multimedia Systems
- Home Theater Systems
- Car Audio Equipment
- Portable Audio Devices
Features
- Multiple Input Channels
- Integrated Volume Control
- Tone Control (Bass, Treble)
- Low Harmonic Distortion
- Minimal Noise
- I2C Interface for System Control
- Wide Operating Voltage Range
Benefits
- Superior Audio Quality: Delivers clear and crisp audio output, significantly improving the overall listening experience.
- Versatile Application: Suitable for a broad spectrum of audio devices and systems.
- Simplified Integration: Features an I2C interface, which streamlines integration with microcontrollers and other system components.
- High Fidelity Sound Reproduction: Low distortion and noise levels ensure accurate and pure sound reproduction.
- Compact Footprint: The compact design helps minimize the overall size of audio systems.
- Customizable Audio: Adjustable volume and tone controls empower users to personalize their audio output.
The PT2387-S operates efficiently across a broad supply voltage range, enhancing its compatibility with various power supply setups. The incorporation of an I2C interface facilitates external control over parameters such as volume, bass, and treble, allowing for a personalized audio experience. Its minimal harmonic distortion maintains the integrity of the audio signal, preventing unwanted artifacts, and the low noise design further improves audio clarity.
The audio processor is housed in a compact package, which aids in reducing the size and weight of audio systems. The standardized I2C control interface simplifies its integration into existing systems, making it an excellent solution for many audio applications. This IC is often used in applications requiring high-quality audio processing.