EN
  • EN
  • DE

P0402FC05C-T710-2

Part No P0402FC05C-T710-2
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 265174-P0402FC05C-T710-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0402FC05C-T710-2 CAD Model

Description

The P0402FC05C-T710-2 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and other transient voltage threats. This particular model comes in a 0402 surface-mount package, making it suitable for compact electronic designs.

Applications

  • Cellular phones and accessories
  • Portable devices
  • Communication systems
  • Consumer electronics
  • Microcontroller protection

Features

  • 0402 Surface Mount Package: Offers a small footprint for space-constrained applications.
  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Quickly responds to transient events to minimize the risk of damage.
  • Low Leakage Current: Minimizes power consumption and ensures efficient operation of the protected circuit.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • ESD Protection: Protects to IEC 61000-4-2, Level 4 (±15kV air, ±8kV contact discharge)

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to transient voltage events, increasing the overall reliability of the electronic system.
  • Reduced Downtime: Minimizes the risk of equipment failure and downtime caused by ESD and other transient threats.
  • Compact Design: Allows for integration into small form-factor devices without compromising protection performance.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting electronic equipment from costly damage.
  • Simplified Design: Easy to implement into existing and new designs.

Additional Details

The P0402FC05C-T710-2 has a standoff voltage of 5V. It is crucial to select the appropriate TVS diode based on the operating voltage of the circuit being protected. The clamping voltage should be lower than the maximum voltage that the protected component can withstand. This TVS Diode Array is designed to protect one I/O line. Make sure to consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess