The PA2535DN-T13 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device is ideal for safeguarding data and power lines in various electronic equipment.
Applications:
- Data Lines Protection
- I/O Port Protection
- Microcontroller Protection
- Mobile Phones
- Portable Devices
Features:
- Low Capacitance
- Fast Response Time
- ESD Protection per IEC 61000-4-2, ±30kV Contact, ±30kV Air
- EFT Protection per IEC 61000-4-4
- Surge Protection per IEC 61000-4-5
- Small Surface Mount Package
Benefits:
- Enhanced ESD Protection: Provides robust protection against electrostatic discharge, preventing damage to sensitive components.
- Fast Transient Suppression: Quickly clamps transient voltages, minimizing the risk of damage from EFT and surge events.
- Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
- Compact Size: Saves valuable board space.
- Improved Reliability: Enhances the reliability and lifespan of electronic devices.
Additional Details:
The PA2535DN-T13 integrates multiple TVS diodes into a single package, providing protection for multiple lines simultaneously. It is designed to quickly clamp transient voltages to a safe level, preventing them from reaching sensitive components. The low capacitance of the device ensures minimal signal degradation, making it suitable for protecting high-speed data interfaces, such as USB, Ethernet, and HDMI. The device meets international standards for ESD, EFT, and surge protection, ensuring compliance with regulatory requirements. It is commonly used in mobile phones, portable devices, and other electronic equipment to protect against transient voltage events and improve overall system reliability.