EN
  • EN
  • DE

PKFC05C-T75-2

Part No PKFC05C-T75-2
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 276973-PKFC05C-T75-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PKFC05C-T75-2 CAD Model

Description

The PKFC05C-T75-2 from Protek Devices is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic equipment against voltage transients induced by lightning surges and other transient voltage events. It offers robust protection in a compact package, built on the foundations of Protek's PKFC series TVS diodes.

Applications

  • Telecommunication equipment: Specifically designed for protecting multiple phone lines, DSL modems, and networking interfaces simultaneously.
  • Data lines: Safeguarding multiple RS-232, RS-485, and other data communication ports.
  • Industrial control systems: Protecting multiple I/O modules and communication interfaces in harsh industrial environments.
  • Consumer electronics: Providing surge protection for multiple ports of televisions, set-top boxes, and other home entertainment devices.
  • Medical equipment: Ensuring reliable and simultaneous protection of multiple sensitive inputs/outputs in medical instruments.

Features

  • Multi-channel protection: Protects multiple lines with a single device, saving board space and reducing component count.
  • Low clamping voltage: Minimizes stress on protected components during transient events across all channels.
  • Fast response time: Reacts quickly to transient surges, providing effective protection to all channels simultaneously.
  • High surge capability: Withstands high surge currents on each channel, ensuring reliable protection against severe transient events.
  • Unidirectional configuration: Provides optimal protection for DC circuits across all protected lines.
  • Compact package: Allows for easy integration into space-constrained applications with multiple protected lines.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Enhanced system reliability: Protects against damage from voltage transients, extending the lifespan of electronic equipment with multiple inputs/outputs.
  • Reduced downtime: Prevents equipment failure due to surges, minimizing disruptions to operation across multiple lines.
  • Cost savings: Avoids costly repairs and replacements caused by transient voltage damage across multiple channels, using a single protection device.
  • Improved safety: Protects users from potential hazards associated with electrical surges across multiple lines simultaneously.
  • Simplified design: Provides a comprehensive surge protection solution with minimal design effort.
  • Compliance with industry standards: Meets regulatory requirements for surge protection.

Additional Details

The PKFC05C-T75-2 features a standoff voltage of 5V. It has a peak pulse power rating. The specific package is SMA. This TVS diode is designed to clamp transient voltages to a safe level, preventing damage to downstream components across multiple lines. The T75-2 indicates a specific tape and reel packaging for automated assembly, different from T75, potentially with a different quantity per reel or orientation. It offers two lines of protection in a single package.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess