EN
  • EN
  • DE

PLW1201H-LF-T7

Part No PLW1201H-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085495-PLW1201H-LF-T7
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLW1201H-LF-T7 CAD Model

Description

The PLW1201H-LF-T7 is a transient voltage suppressor (TVS) array designed and manufactured by Protek Devices. This device offers robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events for sensitive electronic components and circuits. It is commonly used to safeguard I/O ports, data lines, and other vulnerable interfaces in various electronic devices.

Applications:

  • USB Ports: Protecting USB interfaces in computers, laptops, and peripherals.
  • Ethernet Ports: Providing surge and ESD protection for Ethernet connections in network devices.
  • RS-232/RS-485 Interfaces: Safeguarding serial communication ports in industrial equipment and control systems.
  • HDMI Ports: Protecting HDMI interfaces in televisions, monitors, and multimedia devices.
  • Keypads and Buttons: ESD protection for keypads and button arrays in consumer electronics.
  • Microcontroller I/O Lines: Shielding microcontroller I/O pins from transient voltage threats.

Features:

  • Low Clamping Voltage: Limits the voltage during a transient event to protect downstream components.
  • Fast Response Time: Quickly clamps voltage spikes, minimizing the risk of damage.
  • Low Capacitance: Minimal capacitance ensures signal integrity in high-speed data applications.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Lead-Free: Compliant with RoHS environmental standards.
  • Small Footprint: Compact package for space-constrained designs.

Benefits:

  • Enhanced System Reliability: Protects against ESD and surge events, increasing the lifespan and reliability of electronic devices.
  • Reduced Downtime: Minimizes the risk of system failures due to transient voltage events.
  • Simplified Design: Easy to implement in new and existing designs, requiring minimal external components.
  • Improved Signal Integrity: Low capacitance ensures signal integrity in high-speed data applications.

Additional Details:

The PLW1201H-LF-T7 typically comes in a small outline package (SOP). The "-LF" suffix indicates a lead-free finish, in compliance with RoHS standards. The "T7" likely refers to a specific tape and reel configuration for automated assembly. The working voltage is usually around 12V. Check the device datasheet for precise specifications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess