The PSD08C is a TVS (Transient Voltage Suppressor) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device offers low clamping voltage and fast response time, ensuring effective protection for high-speed data lines and other sensitive circuitry.
Applications
- ESD Protection for High-Speed Data Lines
- EFT Protection
- Lightning Surge Protection
- USB Interfaces
- HDMI Interfaces
- Ethernet Ports
Features
- Low Clamping Voltage
- Fast Response Time
- ESD Protection per IEC 61000-4-2: ±30kV Contact, ±30kV Air
- EFT Protection per IEC 61000-4-4
- Lightning Surge Protection per IEC 61000-4-5
- Small Surface Mount Package
- RoHS Compliant
Benefits
- Superior ESD Protection: Protects against high-voltage electrostatic discharge events.
- Reliable Overvoltage Protection: Prevents damage from electrical fast transients and lightning surges.
- High-Speed Data Line Compatibility: Low capacitance ensures minimal signal degradation.
- Compact Footprint: Space-saving design for high-density circuit boards.
- Environmentally Friendly: RoHS compliant, minimizing environmental impact.
Additional Details
The PSD08C is designed to meet stringent ESD, EFT, and surge protection standards. It offers a very low clamping voltage, which is crucial for protecting sensitive components from overvoltage stress. The fast response time ensures that the protection circuit activates quickly, preventing damage from transient events. This TVS diode array is available in a small surface mount package, making it easy to integrate into various electronic devices. Its low capacitance ensures that it does not significantly impact the signal integrity of high-speed data lines, making it suitable for use in USB, HDMI, and Ethernet interfaces. The device is ideal for protecting a wide range of electronic equipment, including computers, mobile devices, and industrial control systems. The specific clamping voltage, capacitance, and package details can be found in the product datasheet.