EN
  • EN
  • DE

PSLC03C-LF-T7

Part No PSLC03C-LF-T7
Manufacturer Protek Devices
Description LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1240052-PSLC03C-LF-T7
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSLC03C-LF-T7 CAD Model

Description

The PSLC03C-LF-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used in data and communication lines to prevent damage from voltage surges.

Applications:

  • USB Ports: Protection for USB data lines against ESD.
  • Ethernet Ports: Surge protection for Ethernet interfaces.
  • HDMI Ports: ESD protection for HDMI data lines.
  • Data Lines: Protection for various data communication lines in electronic devices.
  • Keypads and Buttons: Protection against ESD events when a user touches the keypad.

Features:

  • ESD Protection: Provides protection against electrostatic discharge events.
  • Low Clamping Voltage: Limits the voltage across protected circuits to a safe level during transient events.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication lines.
  • Small Package Size: Allows for easy integration into compact circuit designs.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment from ESD and transient voltage events.
  • Increased System Reliability: Reduces downtime and maintenance costs by protecting against transient surges.
  • Enhanced Data Integrity: Minimizes signal distortion in data communication lines.
  • Compact Design: Small package size enables high-density circuit designs.
  • Environmentally Friendly: Lead-free and RoHS compliant construction meets environmental standards.

Additional Details:

The PSLC03C-LF-T7 is designed to meet relevant industry standards for ESD protection. Specific clamping voltage and surge current ratings can be found in the device datasheet. The device's low capacitance makes it suitable for protecting high-speed data lines without significantly degrading signal quality. It is commonly used in applications where ESD protection is critical for reliable operation. The PSLC03C-LF-T7 provides a robust and effective solution for protecting electronic equipment from the damaging effects of ESD and transient voltage events.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess