EN
  • EN
  • DE

TMS320F28022PTQ

Part No TMS320F28022PTQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Piccolo™
Package Tray
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 6K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353797-TMS320F28022PTQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28022PTQ CAD Model

Description

Product Overview: TMS320F28022PTQ from Texas Instruments

The TMS320F28022PTQ microcontroller is part of Texas Instruments' TMS320F2802x series, which is a subset of the broader C2000™ family of microcontrollers. This product is designed to deliver efficient, high-performance processing capabilities for a wide range of power control applications. It is particularly well-suited for applications requiring a mix of peripherals, PWM outputs, and analog inputs, such as motor control, digital power supplies, and intelligent sensors.

Key Features:

  • High-Performance Processing: At the core of the TMS320F28022PTQ is a 32-bit CPU (TMS320C28x) that can run at up to 40 MHz, providing the computational power needed for complex algorithms and control systems.
  • Robust Peripherals: This microcontroller includes a variety of on-chip peripherals, such as 12-bit analog-to-digital converters (ADCs), multiple PWM outputs, capture inputs, serial communication ports (SCI, SPI, I2C), and a CAN bus interface, enabling versatile connectivity and control options.
  • Advanced Control: The device comes with enhanced PWM capabilities and high-resolution PWMs that are ideal for precision motor control. It also supports advanced features like dead-band delay and trip zone protection for improved safety and performance.
  • Memory and Storage: It is equipped with 32KB of flash memory, 6KB of RAM, and additional ROM for storing critical firmware and data, ensuring ample space for complex applications.
  • Integration and Miniaturization: The TMS320F28022PTQ is available in a compact 48-pin LQFP package, which helps to reduce the overall footprint of the electronic system and simplifies PCB design.
  • Development Support: Texas Instruments provides comprehensive development tools for the TMS320F28022PTQ, including the Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which offers libraries, examples, and documentation to accelerate development.

Potential Applications:

The versatility of the TMS320F28022PTQ makes it an ideal choice for a variety of applications, including:

  • Industrial Drives and Motor Control
  • Renewable Energy Systems
  • Power Conversion and Inverters
  • Automotive Control Systems
  • Smart Grid Infrastructure

Overall, the TMS320F28022PTQ from Texas Instruments is a powerful and flexible microcontroller solution that offers a balance of performance, peripherals, and integration to meet the demands of modern power control systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1118 $60.4472
9+ $12.3994 $111.5946
13+ $12.0119 $156.1547
18+ $11.6245 $209.2410
23+ $11.2370 $258.4510
30+ $10.0745 $302.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess