EN
  • EN
  • DE

PSMS05

Part No PSMS05
Manufacturer Protek Devices
Description STANDARD CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1240182-PSMS05
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMS05 CAD Model

Description

The PSMS05 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications:

  • Data lines protection
  • I/O ports protection
  • Microcontroller protection
  • Portable devices
  • Automotive electronics

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Surface mount package
  • High surge capability

Benefits:

  • Effective protection against transient voltage surges
  • Minimal signal distortion
  • Suitable for high-speed data transmission
  • Compact design for space-constrained applications
  • Enhanced system reliability

Additional Details:

The PSMS05 features a low clamping voltage, which limits the voltage across the protected component during a transient event. Its fast response time ensures that the transient voltage is suppressed quickly, preventing damage to the protected circuitry. The low capacitance minimizes signal distortion and makes it suitable for high-speed data lines. The surface mount package allows for easy integration into printed circuit boards (PCBs). The device is designed to withstand high surge currents, providing robust protection against severe transient events.

The specific characteristics of the PSMS05, such as clamping voltage, capacitance, and surge capability, vary depending on the specific model and application requirements. Consult the datasheet for detailed specifications and application notes. Proper PCB layout is essential for effective transient voltage suppression. The TVS diode should be placed as close as possible to the protected component. The ground connection should be short and direct. The PSMS05 is suitable for a wide range of applications requiring protection against transient voltage surges, including data lines, I/O ports, and microcontroller protection. Its fast response time, low capacitance, and high surge capability make it an ideal choice for protecting sensitive electronic equipment.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess