EN
  • EN
  • DE

STP90NF03L

Part No STP90NF03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 90A 3-Pin(3+Tab) TO-220AB Tube / MOSFET N-CH 30V 90A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 47nC @ 5V
Max Input Capacitance 2700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 45A, 10V
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 093673-STP90NF03L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STP90NF03L
Introduction Date October 30, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STP90NF03L CAD Model

Description

STP90NF03L - N-Channel MOSFET by STMicroelectronics

The STP90NF03L is a robust N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to deliver high performance with low on-resistance and a high current rating, making it an excellent choice for a wide range of power management applications.

Key Features:

  • Low On-Resistance: The STP90NF03L boasts an exceptionally low on-resistance of just 0.0035 ohms, which translates to increased efficiency and reduced heat generation in operation.
  • High Current Capability: With a continuous drain current of up to 90A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • 100% Avalanche Tested: Each unit is rigorously tested to ensure reliability in applications where the MOSFET may be subject to high energy pulses.
  • Low Gate Charge: The device features a low gate charge, which minimizes switching losses and enables faster switching speeds.
  • Logic Level Threshold: The STP90NF03L can be driven directly from logic level voltages, simplifying the interface with microcontrollers and other logic devices.

Applications:

The STP90NF03L is versatile and can be used in a variety of applications, including:

  • Power Supply Switches
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • High Current Switching

Package and Quality:

The STP90NF03L comes in a TO-220 package, which is known for its good thermal and electrical performance. The package is designed for easy mounting on PCBs and is compatible with standard soldering processes. In terms of quality, STMicroelectronics ensures that the STP90NF03L meets the highest standards, with rigorous testing and quality control procedures in place to guarantee performance and durability.

For engineers and designers looking for a reliable and efficient power switching solution, the STP90NF03L N-Channel MOSFET from STMicroelectronics offers a blend of power handling, efficiency, and ease of use that is hard to match.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9654 $53.0970
130+ $0.7921 $102.9730
200+ $0.7674 $153.4800
270+ $0.7426 $200.5020
350+ $0.7179 $251.2650
470+ $0.6436 $302.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess