EN
  • EN
  • DE

PSOT12LC-LF-T7

Part No PSOT12LC-LF-T7
Manufacturer Protek Devices
Description ULTRA LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1240204-PSOT12LC-LF-T7
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PSOT12LC-LF-T7 CAD Model

Description

The PSOT12LC-LF-T7 is a Transient Voltage Suppressor (TVS) diode array designed and manufactured by Protek Devices. It is specifically engineered to provide robust protection against Electrostatic Discharge (ESD) and surge events for sensitive electronic components and interfaces. With its low clamping voltage and fast response time, it is an ideal solution for safeguarding data lines and power inputs in various applications.

Applications

  • USB Interfaces: Protects USB data lines in computers, peripherals, and mobile devices from ESD strikes.
  • Ethernet Ports: Safeguards Ethernet interfaces in network devices, routers, and switches from transient voltages.
  • HDMI Ports: Provides surge and ESD protection for HDMI interfaces in televisions, monitors, and multimedia devices.
  • Mobile Devices: Protects sensitive circuitry in smartphones, tablets, and wearable devices from ESD damage.
  • Automotive Electronics: Shields automotive communication buses (CAN, LIN) and other electronic systems from voltage transients.

Features

  • Low Clamping Voltage: Minimizes the voltage overshoot across protected components during transient events, preventing damage.
  • Fast Response Time: Rapidly clamps transient voltages to safe levels, ensuring effective protection.
  • Multi-Line Protection: Integrates multiple TVS diodes in a single package to protect multiple lines simultaneously.
  • Low Capacitance: Designed with low capacitance to minimize signal degradation in high-speed data lines.
  • Small Package Size: Available in compact surface-mount packages, allowing for easy integration into space-constrained designs.

Benefits

  • Enhanced System Reliability: Prevents ESD and surge-related failures, improving the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes equipment downtime and maintenance costs by protecting against voltage transients.
  • Improved Signal Integrity: Low capacitance ensures minimal impact on signal quality in high-speed communication interfaces.
  • Compact Design: Small package size enables easy integration into densely populated circuit boards.
  • Cost-Effective Protection: Provides a simple and affordable solution for transient voltage protection.

Additional Details

The PSOT12LC-LF-T7 typically comes in a SOT-23-6 package. Key specifications include its standoff voltage, clamping voltage, and peak pulse current handling capability, all of which are detailed in the product datasheet. The device is designed to meet or exceed industry standards for ESD immunity, such as IEC 61000-4-2. The operating temperature range is typically -40°C to +85°C. Proper PCB layout is crucial to achieve optimal ESD protection performance.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4255 $59.5700
335+ $0.3492 $116.9820
515+ $0.3383 $174.2245
710+ $0.3273 $232.3830
915+ $0.3165 $289.5975
1,225+ $0.2837 $347.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess