EN
  • EN
  • DE

SLVU2.8-8G-T7

Part No SLVU2.8-8G-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991428-SLVU2.8-8G-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLVU2.8-8G-T7 CAD Model

Description

The SLVU2.8-8G-T7 is a Transient Voltage Suppressor (TVS) diode array from Protek Devices. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It provides a low clamping voltage and fast response time, ensuring effective protection against transient voltage threats. The SLVU2.8-8G-T7 is suitable for a wide range of applications requiring robust protection against voltage transients.

Applications:

  • USB ports
  • HDMI ports
  • Ethernet ports
  • Data lines
  • Microcontroller I/O ports
  • Wireless communication interfaces

Features:

  • Low clamping voltage
  • Fast response time
  • 8 channels of protection
  • Surface-mount package
  • Low capacitance
  • RoHS compliant
  • ESD protection per IEC 61000-4-2, ±30kV contact, ±30kV air
  • EFT protection per IEC 61000-4-4, 40A (5/50ns)
  • Surge protection per IEC 61000-4-5, 5A (8/20µs)

Benefits:

  • Enhanced system reliability due to effective protection against transient voltage events
  • Improved performance due to low clamping voltage and fast response time
  • Simplified board layout due to surface-mount package
  • Reduced board space requirements
  • Compliant with industry standards
  • Protection for eight separate data or I/O lines in one package

Additional Details:

The SLVU2.8-8G-T7 TVS diode array utilizes advanced silicon avalanche technology to provide robust protection against transient voltage threats. The low clamping voltage ensures that the voltage across the protected components remains within safe limits during transient events. The fast response time allows the device to quickly clamp transient voltages, preventing damage to sensitive circuits. The surface-mount package simplifies the assembly process and reduces manufacturing costs. The low capacitance minimizes signal distortion, ensuring high-speed data transmission. The SLVU2.8-8G-T7 is a crucial component in electronic systems, providing reliable protection against ESD, EFT, and surge events. Protek Devices provides comprehensive technical documentation and support to facilitate the design and integration of the SLVU2.8-8G-T7 into electronic devices. These devices are used in a variety of applications where data integrity is paramount and potential damage to sensitive electronics needs to be avoided.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess