EN
  • EN
  • DE

SM14M24C-LF-T7

Part No SM14M24C-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093700-SM14M24C-LF-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM14M24C-LF-T7 CAD Model

Description

The SM14M24C-LF-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device offers robust protection by clamping transient voltages to safe levels, preventing damage to downstream components.

Applications

  • Industrial Control Systems: Protecting sensitive control circuitry from voltage surges.
  • Networking Equipment: Safeguarding Ethernet and other communication interfaces.
  • Medical Devices: Ensuring reliable operation and protection in critical medical applications.
  • Consumer Electronics: Protecting against ESD events in portable devices.
  • Automotive Electronics: Protecting various electronic modules in vehicles.

Features

  • Low Clamping Voltage: Provides effective protection by limiting voltage overshoot.
  • Low Leakage Current: Minimizes power consumption and enhances system efficiency.
  • Fast Response Time: Quickly responds to transient events, providing immediate protection.
  • ESD Protection: Offers high ESD immunity, exceeding industry standards.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • Compact Package: Allows for easy integration into space-constrained applications.

Benefits

  • Enhanced System Reliability: Protects against voltage transients, improving the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes equipment failure due to transient events, reducing downtime and maintenance costs.
  • Increased Product Lifespan: Prolongs the lifespan of electronic components by preventing damage from voltage surges.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive equipment.
  • Simplified Design: Easy to implement and integrate into existing circuit designs.

Additional Details

The SM14M24C-LF-T7 features a peak pulse power dissipation and is designed to handle multiple surge events. It is typically packaged in a small surface-mount package, suitable for automated assembly. The device is designed for use in applications requiring high reliability and robustness against transient voltage events. The specific clamping voltage and other electrical characteristics can be found in the manufacturer's datasheet. It's crucial to refer to the datasheet to ensure the component is suitable for the intended application and to understand its limitations. It is also halogen free.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess