EN
  • EN
  • DE

SPU0409LE5H-QB-7

Part No SPU0409LE5H-QB-7
Manufacturer Knowles
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Win Source Part Number 339193-SPU0409LE5H-QB-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPU0409LE5H-QB-7 CAD Model

Description

The Knowles SPU0409LE5H-QB-7 is a miniature silicon microphone designed for high-performance audio capture in a variety of applications. This microphone is part of Knowles' SiSonic™ microphone family, known for their small size, low power consumption, and robust performance.

Applications

  • Mobile Phones: Used for voice communication and audio recording.
  • Tablets: Integrated for voice input and multimedia recording.
  • Bluetooth Headsets: Enables clear voice transmission for hands-free communication.
  • Wearable Devices: Employed in smartwatches and fitness trackers for voice control and ambient sound detection.
  • Voice-Controlled Devices: Used in smart speakers and home automation systems for accurate voice command recognition.
  • Hearing Aids: Applied in hearing aids and assistive listening devices to capture and amplify sound.

Features

  • Small Size: Compact design allows for integration into space-constrained devices.
  • Low Power Consumption: Minimizes battery drain, extending the operational life of portable devices.
  • High Signal-to-Noise Ratio (SNR): Delivers clear audio capture with minimal background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, providing consistent audio pickup.
  • Digital Output: Provides a digital PDM (Pulse Density Modulation) output for direct connection to digital signal processors.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion, ensuring clear audio even in noisy environments.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • Enhanced Audio Quality: High SNR ensures clear and intelligible voice and audio recordings.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Versatile Integration: Small size and digital output simplify integration into a wide range of products.
  • Reliable Performance: Robust design and high AOP ensure consistent performance in various environments.
  • Improved Voice Recognition: Accurate sound capture enhances the performance of voice-controlled applications.

Additional Details

The SPU0409LE5H-QB-7 features a sensitivity of -26 dBFS ±3 dB and operates within a supply voltage range of 1.6 V to 3.6 V. Its digital PDM output is compatible with most audio codecs and digital signal processors. The microphone is designed to withstand reflow soldering processes, simplifying manufacturing. This microphone excels in applications where clear, reliable audio capture is paramount, such as in mobile communications, wearable technology, and voice-controlled devices. Its compact size and low power requirements make it an ideal choice for portable and battery-powered applications. This specific model, SPU0409LE5H-QB-7, includes specific packaging and testing configurations for different application requirements within Knowles' product line.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1270 $63.8100
70+ $1.7454 $122.1780
105+ $1.6908 $177.5340
145+ $1.6363 $237.2635
185+ $1.5817 $292.6145
245+ $1.4181 $347.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess