EN
  • EN
  • DE

SM16LC36C

Part No SM16LC36C
Manufacturer Protek Devices
Description LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1250811-SM16LC36C
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM16LC36C CAD Model

Description

The SM16LC36C is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. This device is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It's commonly used in data lines, I/O ports, and other interfaces to prevent damage caused by transient voltage events. The SM16LC36C provides robust protection in a small form factor, making it suitable for a variety of applications.

Applications:

  • Data Lines Protection: Protects data communication lines from ESD and voltage transients.
  • I/O Port Protection: Safeguards I/O ports on microcontrollers and other devices.
  • USB Port Protection: Protects USB interfaces from voltage surges.
  • HDMI Port Protection: Protects HDMI interfaces in consumer electronics.
  • Ethernet Port Protection: Safeguards Ethernet ports in networking equipment.

Features:

  • Low Clamping Voltage: Minimizes the voltage seen by protected components during a surge event.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • Low Capacitance: Maintains signal integrity in high-speed data lines.
  • ESD Protection: Provides robust protection against electrostatic discharge.
  • Small Package: Allows for compact designs in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage surges and ESD.
  • Reduced Downtime: Prevents system failures due to transient voltage events.
  • Improved Signal Integrity: Low capacitance ensures minimal signal degradation.
  • Simplified Design: Easy integration into various circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment.

Additional Details:

The SM16LC36C is typically packaged in an SOIC (Small Outline Integrated Circuit) package. It is designed to handle multiple surge events without degradation. This TVS diode array is a crucial component for ensuring the reliability and longevity of electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7482 $69.4964
5+ $28.5112 $142.5560
7+ $27.6195 $193.3365
9+ $26.7290 $240.5610
12+ $25.8385 $310.0620
15+ $23.1647 $347.4705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess