EN
  • EN
  • DE

SMDA15C-LF

Part No SMDA15C-LF
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Description Diode Transient Voltage Suppressor Quad Bi Directional 15 Volt 500W 8-Pin Small Outline Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 80 pF
Mounting SMD (SMT)
Case / Package SO
Clamping Voltage 30 V
Depth 4 mm
Direction Bidirectional
ESD Protection Yes
Height 1.5 mm
Lead Free Yes
Leakage Current 1 µA
Length 5 mm
Maximum Operating Temperature 150 °C
Max Reverse Leakage Current 1 µA
Min Breakdown Voltage 16.7 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 4
Number of Pins 8
Peak Pulse Current 17 A
Peak Pulse Power 500 W
Polarity Bidirectional
Power Dissipation 500 W
Radiation Hardening No
Reverse Breakdown Voltage 16.7 V
Reverse Standoff Voltage 15 V
RoHS Compliant
Schedule B 8536300000, 8536300000
Test Current 1 mA
Width 4 mm
Working Voltage 15 V
Win Source Part Number 1094357-SMDA15C-LF
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMDA15C-LF CAD Model

Description

The Protek Devices 1094357-SMDA15C-LF is a bidirectional TVS diode that is designed to provide protection to electronic circuits from overvoltage transients.

  • Mount: surface mount device
  • Package: SO
  • Working Voltage: 15 V
  • Capacitance: 80 pF
  • Clamping Voltage: 30 V
  • Market Popularity: low
  • Supply and Demand: shortage
  • Lead-Free: true
  • RoHS Compliant: true
  • Maximum Operating Temperature: 150 °C
  • Minimum Operating Temperature: -55 °C
  • Length: 5 mm
  • Width: 4 mm
  • Height: 1.5 mm
  • ESD Protection: true
  • Power Dissipation: 500 W
  • Schedule B Code: 8536300000

You May Also Be Interested in

Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2737 $59.1162
62+ $1.8657 $115.6734
96+ $1.8073 $173.5008
133+ $1.7491 $232.6303
171+ $1.6908 $289.1268
229+ $1.5158 $347.1182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,130 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess