EN
  • EN
  • DE

WD30-ME

Part No WD30-ME
Manufacturer Omron
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description WIRELESS DEVICENET MASTER UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Transceiver
Modulation or Protocol DSSS
Frequency 2.4GHz
Applications General Purpose
Interface Connector
Power - Output 10mW
Data Rate (Max) 100kbps
Ultra Librarian 3D Model Ultra Librarian WD30-ME CAD Model

Description

NULL

You May Also Be Interested in

NXP / Nexperia
STFM1000XXNAEB2X - Connectivity
Lowest to $15.3650
Semtech Corporation
NAMOTE-72 - 915MHZ W/O SMA / RF Transceiver 860MHz ~ 1.02GHz SPI 300kbps
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH TRACE ANT
Need more? Email Us
TE Connectivity
XMITTER KEYFOB 418MHZ 5 BUTTON
Need more? Email Us
Digi International
XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Need more? Email Us
Omron
WIRELESS DEVICENET MASTER UNIT
Need more? Email Us
TE Connectivity
REMOTE CONTROL TX MS 418MHZ 8BTN
Need more? Email Us
Pi Supply
WIPI WIRELESS WIFI ADAPTER FOR R
Need more? Email Us
Freescale Semiconductor - NXP
TALKABOUT RECHARGEABLE TWO-WAY R
Lowest to $0.3927

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess