EN
  • EN
  • DE

PIS-0107

Part No PIS-0107
Manufacturer Pi Supply
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description WIPI WIRELESS WIFI ADAPTER FOR R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
Mfr Pi Supply
Package Bulk
Product Status Obsolete
Function Adapter
Modulation or Protocol 802.11 b/g/n
Frequency 2.4GHz
Applications WLAN
Interface USB
Power - Output 20dBm
Data Rate (Max) 150Mbps
Base Product Number PIS
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 921574-PIS-0107
Ultra Librarian 3D Model Ultra Librarian PIS-0107 CAD Model

Description

The 921574-PIS-0107 is a USB adapter for WLAN applications.

  • Frequency: 2.4GHz
  • Data Rate: Up to 150Mbps
  • Protocol Compatibility: 802.11 b/g/n
  • Power Output: 20dBm
  • Packaging: Bulk
  • ECCN: 5A002A1
  • Interface: USB
  • Status: Active
  • Lifecycle Status: Obsolete
  • Manufacturer: Pi Supply

You May Also Be Interested in

Enocean
RF Transceiver 902MHz USB
Need more? Email Us
Phoenix Contact
900 MHZ RADIOLINE RADIO MODULE
Need more? Email Us
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
M5Stack Technology Co., Ltd.
SIM7080G CAT-M/NB-IOT UNIT / RF Dual Mode Wireless Module CAT-M, NB-IoT UART 1.119Mbps
Need more? Email Us
Infineon Technologies
TDA18275 - Silicon Tuner onboard
Lowest to $12.4809
Silicon Labs
RF TXRX MOD BLUETOOTH TRACE ANT
Need more? Email Us
NXP / Nexperia
STFM1000XXNAEB2X - Connectivity
Lowest to $15.3650
U-blox
RF RCVR GNSS/GPS 1.575GHZ 24LCC
Lowest to $73.7244
Omron
WIRELESS DEVICENET MASTER UNIT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess