EN
  • EN
  • DE

OTX-418-HH-LR8-MS

Part No OTX-418-HH-LR8-MS
Manufacturer TE Connectivity
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description REMOTE CONTROL TX MS 418MHZ 8BTN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Function Transmitter
Modulation or Protocol ASK, OOK
Frequency 418MHz
Applications General Remote Control, Home Automation, RKE
Interface Handheld, 8 Button
Features 8 Buttons, 1000 ft. Operating Distance
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508961-OTX-418-HH-LR8-MS
Ultra Librarian 3D Model Ultra Librarian OTX-418-HH-LR8-MS CAD Model

Description

N

You May Also Be Interested in

Semtech Corporation
SX1272 868MHZ LORAMOTE KIT / RF Transceiver 860MHz ~ 1.02GHz 802.15.4 SPI 115.2kbps
Need more? Email Us
RF Solutions
IC'S AND MODULES / RF Transmitter 868MHz FM, LoRa Handheld, 16 Channel, Relay
Need more? Email Us
Linx Technologies Inc.
XMITTER HANDHELD 433MHZ 8 BUTTON / Transmitter Module
Need more? Email Us
Fanstel Corp.
RF Sensor Bluetooth v5.1 125kbps
Need more? Email Us
Digi International
XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Need more? Email Us
Digi International
XLR PRO 900MHZ W/ACCY INT / RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 24LCC
Lowest to $73.7244
Omron
BLUETOOTH ADAPTER FOR PLC
Need more? Email Us
M5Stack Technology Co., Ltd.
SIM7080G CAT-M/NB-IOT UNIT / RF Dual Mode Wireless Module CAT-M, NB-IoT UART 1.119Mbps
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess