EN
  • EN
  • DE

SR70-T7

Part No SR70-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (S)
Description STEERING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 340056-SR70-T7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR70-T7 CAD Model

Description

The SR70-T7 is a transient voltage suppressor (TVS) diode manufactured by Protek Devices, designed to provide robust protection against electrostatic discharge (ESD) and other transient voltage events. This component is engineered to safeguard sensitive electronic circuitry by clamping overvoltage conditions to safe levels. Its fast response time and low clamping voltage make it ideal for use in various applications where reliable surge protection is critical.

Applications:

  • Data line protection: Protects communication lines such as USB, Ethernet, and serial interfaces from ESD strikes.
  • I/O port protection: Safeguards input/output ports in electronic devices against voltage transients.
  • Microcontroller protection: Prevents damage to microcontrollers and other integrated circuits from ESD and surge events.
  • Portable electronic devices: Provides essential protection for smartphones, tablets, and other mobile devices.
  • Automotive electronics: Protects sensitive electronic components in automotive systems from voltage transients caused by load dumps and other electrical disturbances.

Features:

  • Low clamping voltage: Limits the maximum voltage that appears across the protected device during a transient event.
  • Fast response time: Quickly responds to transient events, minimizing the duration of the overvoltage condition.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • High surge current capability: Can withstand high surge currents without degradation.
  • Small package size: Allows for easy integration into compact electronic devices.

Benefits:

  • Increased system reliability: Protects sensitive components from damage caused by ESD and surge events, improving overall system reliability.
  • Extended product lifespan: Prevents premature failure of electronic devices due to voltage transients, extending their operational life.
  • Reduced warranty claims: Minimizes failures caused by ESD and surge events, reducing warranty costs.
  • Simplified circuit design: Easy to integrate into existing circuits with minimal impact on performance.
  • Compliance with industry standards: Meets industry standards for ESD and surge protection, ensuring product safety and reliability.

The SR70-T7 is constructed using advanced silicon technology and undergoes rigorous testing to ensure it meets stringent performance and reliability requirements. Its compact size and robust performance make it an ideal choice for protecting sensitive electronic circuits in a wide range of applications. The device is designed to provide long-term protection against ESD and surge events, ensuring the reliable operation of electronic devices in demanding environments.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,063 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess