EN
  • EN
  • DE

AS01508MS-SC15-WP-R

Part No AS01508MS-SC15-WP-R
Manufacturer PUI Audio, Inc.
Catalog Speakers
Description SPEAKER .7W 8 OHM 91 DB 550 HZ  /  8 Ohms Receiver Speaker 700 mW 550 Hz ~ 20 kHz Top Rectangular
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Speakers
Mfr PUI Audio, Inc.
Series AS
Package Tray
Technology Magnetic
Type Receiver
Frequency Range 550 Hz ~ 20 kHz
Frequency - Self Resonant 550Hz
Impedance 8 Ohms
Efficiency - dBA 91.00
Efficiency - Type Sensitivity
Power - Rated 700 mW
Power - Max 1 W
Port Location Top
Shape Rectangular
Material - Magnet Nd-Fe-B
Ingress Protection IP67 - Dust Tight, Waterproof
Termination Spring Type
Dimension 0.591" L x 0.433" W (15.00mm x 11.00mm)
Height - Seated (Max) 0.098" (2.50mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8518.29.8000
Other Names 668-1616
Standard Package 100
Win Source Part Number 1096172-AS01508MS-SC15-WP-R
Ultra Librarian 3D Model Ultra Librarian AS01508MS-SC15-WP-R CAD Model

Description

The AS01508MS-SC15-WP-R speaker from PUI Audio is a waterproof and dust tight audio component that is perfect for outdoor use.

  • Frequency Range: 550 Hz to 20 kHz
  • Type: Magnetic Receiver
  • Impedance: 8 Ohms
  • Maximum Power: 1 W
  • Shape: Rectangular
  • Port Location: Top
  • Series: AS Series
  • Height (Seated): 0.098 inches
  • Package: Tray
  • Self-Resonant Frequency: 550 Hz
  • Cone Material: Not Specified
  • Magnet: Nd-Fe-B

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 89DB
Lowest to $0.3373
Knowles
SPEAKER 145OHM RECT
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 100MW TOP PORT 78DB
Lowest to $3.1505
CUI Inc.
SPEAKER 8OHM 250MW TOP PORT 85DB
Lowest to $2.8694
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
Knowles
SPEAKER RECT
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 80DB
Need more? Email Us
Knowles
SPEAKER 1.275 KOHM SIDE PORT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess