EN
  • EN
  • DE

SMI-1324-TW-5V-3-R

Part No SMI-1324-TW-5V-3-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER MAGNETIC 5V 12.8X12.8 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 5 V
Voltage Range 3 ~ 7V
Frequency 2.4kHz
Technology Electromechanical/Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 88dB @ 5V, 10cm
Current - Supply 30mA
Port Location Top
Temperature Range - Operating -30°C ~ 70°C
Ratings Washable
Mounting Type Surface Mount
Termination Solder Pads
Size / Dimension 0.504" L x 0.504" W (12.80mm x 12.80mm)
Height - Seated (Max) 0.299\
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1546778-SMI-1324-TW-5V-3-R
Ultra Librarian 3D Model Ultra Librarian SMI-1324-TW-5V-3-R CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
BUZZER PIEZO 1.5V 17MM TH / Buzzers Transducer, Externally Driven Piezo 1.5 V 4kHz 72dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3V 5X5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3 V 100mA 4kHz 78dB @ 3V, 10cm Surface Mount Solder Pads
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT
Need more? Email Us
Same Sky
BUZZER MAGNETIC 3V 12MM TH
Lowest to $4.7819
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 30mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Terminal Block
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 57.5X44.5 BRKT / Buzzers Indicator, Internally Driven Piezo 12 V 200mA 3kHz 105dB @ 12V, 100cm Bracket Mount Wire Leads
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 23MM CUSTOM / Buzzers Transducer, Externally Driven Piezo 12 V 7mA 5kHz Custom Wire Leads
Need more? Email Us
PUI Audio, Inc.
BUZZER PIEZO 53MM FLANGE / Buzzers Indicator, Internally Driven Piezo Panel Mount, Flange Wire Leads
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 4 ~ 14mA 2.9kHz 68dB @ 4V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250" (6.35mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess