EN
  • EN
  • DE
  • IT

XL-600 RED

Part No XL-600 RED
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 53MM FLANGE  /  Buzzers Indicator, Internally Driven Piezo Panel Mount, Flange Wire Leads
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr PUI Audio, Inc.
Series XL
Package Bulk
Product Status Obsolete
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage Range 9 ~ 28V
Technology Piezo
Operating Mode Dual Tone
Mounting Type Panel Mount, Flange
Termination Wire Leads
Dimension 2.087" Dia (53.00mm)
Height - Seated (Max) 1.693" (43.00mm)
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.80.9041
Other Names XL-600 RED-ND,XL-600RED
Standard Package 100
Win Source Part Number 1200657-XL-600 RED
Ultra Librarian 3D Model Ultra Librarian XL-600 RED CAD Model

Description

The PUI Audio, Inc. XL-600 RED is an obsolete product that belongs to the XL series and is part of the Audio Products category.

  • Product Type: alarm, buzzer, and siren
  • Input Voltage: DC input
  • Voltage Range: 9V to 28V
  • Termination: wire leads
  • Height: 1.693 inches
  • Technology: piezo
  • Operating Mode: dual-tone mode
  • Mounting: panel mountable with a flange
  • Dimension: 2.087 inches in diameter
  • Sound Pressure Level (SPL): not specified
  • Packaging: bulk
  • Standard Package: 100
  • RoHS Compliant: non-compliant
  • Alternative parts: include the XL-600RED

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.98MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 2 ~ 4mA 2.9kHz 55dB @ 6V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250" (6.35mm)
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 9V 39MM TH / Buzzers Transducer, Externally Driven Piezo (with Feedback) 9 V 12mA 3.4kHz 105dB @ 9V, 10cm Through Hole PC Pins
Need more? Email Us
CUI Inc.
BUZZER PIEZO 12V 13.7MM TH
Lowest to $4.4689
CUI Inc.
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 5V 8.5X8.5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 80mA 2.4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3V 5X5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3 V 100mA 4kHz 78dB @ 3V, 10cm Surface Mount Solder Pads
Lowest to $4.8787
Mallory Sonalert Products Inc.
BUZZER PIEZO 30.74MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 40mA 3.7kHz 85dB @ 90V, 61cm Panel Mount Terminal Block
Lowest to $91.6910

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess