EN
  • EN
  • DE

X-4032-TF-LW105-R

Part No X-4032-TF-LW105-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 90V 40MM FLANGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type AC, DC
Voltage - Rated 90 V
Voltage Range 15 ~ 130V
Frequency 3.2kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 97dB @ 90V, 10cm
Current - Supply 9mA
Port Location Top
Temperature Range - Operating -30°C ~ 80°C
Mounting Type Panel Mount, Flange
Termination Wire Leads
Size / Dimension 1.575" Dia (40.00mm)
Height - Seated (Max) 0.925\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546883-X-4032-TF-LW105-R
Ultra Librarian 3D Model Ultra Librarian X-4032-TF-LW105-R CAD Model

Description

N

You May Also Be Interested in

CUI Inc.
BUZZER MAGNETIC 3V 5X5MM SMD
Need more? Email Us
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.2718
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571
Intervox
BUZZER MAGNETIC 1.5V 12MM TH / Buzzers Transducer, Externally Driven Magnetic 1.5 V 70mA 2.731kHz 85dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess