EN
  • EN
  • DE

PA1320.121NL

Part No PA1320.121NL
Manufacturer Pulse A Technitrol Company
Catalog Fixed Inductors
Description SMT POWER INDUCTORS Power Beads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse A Technitrol Company
Win Source Part Number 1235030-PA1320.121NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA1320.121NL CAD Model

Description

The PA1320.121NL is a common mode choke from Pulse A Technitrol Company (now Yageo). It's designed to suppress common mode noise in various electronic circuits, especially those involving data transmission or power lines. Common mode chokes are crucial for reducing electromagnetic interference (EMI) and ensuring signal integrity.

Applications:

  • Ethernet Ports: Common mode noise suppression in Ethernet communication lines to prevent interference.
  • USB Interfaces: Filtering common mode noise in USB data lines to ensure reliable data transmission.
  • CAN Bus Systems: Reducing EMI in CAN bus communication lines, commonly used in automotive and industrial applications.
  • Power Lines: Filtering noise on power lines to prevent interference with sensitive electronic circuits.
  • Audio Circuits: Reducing noise in audio circuits to improve sound quality.

Features:

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation in differential mode.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Surface Mount Package: Facilitates automated assembly and reduces manufacturing costs.
  • Wide Frequency Range: Operates effectively over a wide range of frequencies.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Improved Signal Integrity: Ensures reliable data transmission by filtering out common mode noise.
  • Enhanced System Reliability: Protects sensitive electronic components from noise-induced damage.
  • Easy Integration: Small size and surface mount package simplify board layout and assembly.
  • Cost-Effective Solution: Provides a cost-effective solution for noise suppression.

Additional Details:

The PA1320.121NL typically has a common mode impedance of several hundred ohms at 100 MHz. Its differential mode impedance is typically very low, ensuring minimal signal attenuation. The choke is designed to handle a specified current rating without saturation. It is available in a surface mount package. The PA1320.121NL is often used in applications where compliance with EMI regulations is required. The device helps to prevent conducted emissions from exceeding regulatory limits. It also improves the immunity of electronic circuits to external noise sources. The common mode choke works by creating a high impedance path for common mode currents while allowing differential mode currents to pass through with minimal attenuation.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1444 $60.8664
14+ $8.3229 $116.5206
22+ $8.0631 $177.3882
30+ $7.8032 $234.0960
39+ $7.5433 $294.1887
52+ $6.7625 $351.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess