EN
  • EN
  • DE

23Z114SMNL

Part No 23Z114SMNL
Manufacturer Pulse
Catalog Pulse Transformers
Description PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Transformer Type LAN 10G Base-T
Inductance 200μH
Mounting Style SMD
Parts Dimension 0.450" L x 0.265" W (11.43mm x 6.73mm)
Height - Seated (Maximum) 0.215" (5.46mm)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 736157-23Z114SMNL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23Z114SMNL CAD Model

Description

The Pulse Electronics Network LAN 10G Base-T transformer is a high-quality electronic component. It is manufactured by Pulse Electronics Network.

  • Packaging: Tube
  • Mounting Style: SMD
  • Inductance: 200μH
  • Operating Temperature: 0°C to 70°C
  • Height: 0.215 inches (5.46mm)
  • Manufacturer Pack Quantity: 40
  • MSL Level: 1 (Unlimited)
  • Length: 0.450 inches (11.43mm)
  • Width: 0.265 inches (6.73mm)

You May Also Be Interested in

Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess