EN
  • EN
  • DE

23Z467SMNLT

Part No 23Z467SMNLT
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMER 10BASE-T LAN 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Reel
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 140μH
Mounting Style SMD
Parts Dimension 0.450" L x 0.265" W (11.43mm x 6.73mm)
Height - Seated (Maximum) 0.215" (5.46mm)
Temperature Range - Operating 0°C ~ 70°C
Weight 0.03 oz (0.85 g)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 728744-23Z467SMNLT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23Z467SMNLT CAD Model

Description

The Pulse Electronics Network 679991 is a 23Z467SMNLT product that comes in a reel packaging and SMD mounting style.

  • Type: isolation and data interface (encapsulated) transformer
  • Inductance: 140μH
  • Weight: 0.03 oz (0.85 g)
  • Operating temperature: 0°C ~ 70°C
  • Height-seated (maximum): 0.215" (5.46mm)
  • Supply and demand status: limited
  • Manufacturer pack quantity: 1
  • MSL level: 1 (Unlimited)
  • Parts dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess