EN
  • EN
  • DE

ANT5320LL45R2400A

Part No ANT5320LL45R2400A
Manufacturer Pulse
Catalog RF Antennas
Description ANTENNA CHIP 2.4G HELIX / 2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee? Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Pulse
Series 5320
Package Tape & Reel
Product Status Active
RF Family/Standard 802.15.4, Bluetooth, General ISM, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.45GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type Chip
Number of Bands 1
Return Loss 10dB
Gain 5.22dBi
Power - Max 1 W
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.051" (1.30mm)
Applications Bluetooth, ISM, Wi-Fi, Zigbee™
Base Product Number ANT5320
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 861006-ANT5320LL45R2400A
Ultra Librarian 3D Model Ultra Librarian ANT5320LL45R2400A CAD Model

Description

The 861006-ANT5320LL45R2400A is a chip antenna used in RF and wireless applications.

  • Manufacturer: Pulse
  • Product: 861006-ANT5320LL45R2400A
  • Category: RF and Wireless - RF Antennas
  • Mounting: Surface Mount
  • Termination: Solder
  • Package: Tape & Reel
  • Applications: Bluetooth, ISM, Wi-Fi, and Zigbee™
  • Maximum Power: 1 W
  • Frequency Range: 2.4GHz to 2.5GHz
  • Return Loss: 10dB
  • Height: 0.051" (1.30mm)
  • Frequency Group: UHF (2GHz ~ 3GHz)
  • Frequency: 2.45GHz
  • Gain: 5.22dBi
  • Applications: 802.15.4, Bluetooth, General ISM, and WiFi
  • ECCN: EAR99
  • REACH: Unaffected
  • Status: Active

You May Also Be Interested in

TE Connectivity
RF ANT 916MHZ WHIP STR CAB PAN
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SCREW-MT
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ DOME SMA ML
Need more? Email Us
TE Connectivity
RF ANT 916MHZ DOME RP-SMA PNL MT
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
TE Connectivity
RF ANT 916MHZ WHP CTR ADH 79\
Need more? Email Us
TE Connectivity
RF ANT 433MHZ WHIP TILT SCREW-MT
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER 60MM
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7119 $53.3925
175+ $0.5842 $102.2350
270+ $0.5659 $152.7930
370+ $0.5477 $202.6490
475+ $0.5294 $251.4650
635+ $0.4746 $301.3710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,945 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess