EN
  • EN
  • DE

LTC1772HS6#PBF

Part No LTC1772HS6#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LTC1772 - CONSTANT FREQUENCY CUR / Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Linear Technology
Packaging Bulk
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.5V ~ 9.8V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC1772HS6#PBF,2156-LTC1772HS6#PBF
Standard Package 1
Win Source Part Number 1317356-LTC1772HS6#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1772HS6#PBF CAD Model

Description

Product Overview: LTC1772HS6#PBF

The LTC1772HS6#PBF is a high-performance, constant frequency, current mode step-down switching regulator designed by Linear Technology. This compact and efficient power management solution is ideal for portable and space-constrained applications, thanks to its small form factor and low power consumption.

Key Features

  • High Efficiency: The LTC1772HS6#PBF is capable of converting input voltages ranging from 2.65V to 9.8V down to lower output voltages, which can be as low as 0.8V, allowing for efficient power conversion with minimal heat generation.
  • Current Mode Operation: This device employs current mode control for excellent line and load transient response, making it suitable for applications requiring a stable output voltage in the face of varying input voltages and load conditions.
  • Low Quiescent Current: With a low no-load quiescent current, the LTC1772HS6#PBF ensures efficient operation even in standby mode, making it a great choice for battery-powered devices.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 550kHz to 2.2MHz, which allows designers to optimize the size of external components and accommodate a range of applications.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, this regulator is designed for space-saving on PCBs, while still offering robust power management capabilities.
  • Thermal Protection: The LTC1772HS6#PBF includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the device.

Applications

The LTC1772HS6#PBF is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Wireless and DSL modems
  • PDAs and handheld computers
  • DC/DC converters for embedded systems

Conclusion

Overall, the LTC1772HS6#PBF from Linear Technology is a top-of-the-line switching regulator that offers efficiency, reliability, and flexibility. Its ability to provide stable power in a miniature package makes it an excellent choice for designers looking to optimize their power management solutions in compact and portable devices.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess