EN
  • EN
  • DE
  • IT

H1102FNLT

Part No H1102FNLT
Manufacturer Pulse
Catalog Pulse Transformers
Description Product Change Notification | PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Reel
Transformer Type LAN 10G Base-T
Inductance 350μH
Mounting Style SMD
Parts Dimension 0.500" L x 0.358" W (12.70mm x 9.09mm)
Height - Seated (Maximum) 0.236" (5.99mm)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1178121-H1102FNLT
Manufacturer Homepage www.pulseeng.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H1102FNLT CAD Model

Description

The H1102FNLT is a pulse transformer from Pulse Electronics, designed for isolating and transforming pulse signals in various electronic applications. This transformer provides electrical isolation and impedance matching, and it's commonly used in applications such as Ethernet interfaces, LAN isolation, and signal coupling.

Applications

  • Ethernet Interfaces: Provides isolation and impedance matching in Ethernet network interfaces.
  • LAN Isolation: Used for isolating local area network (LAN) circuits, protecting equipment from voltage surges and noise.
  • Signal Coupling: Couples signals between different circuits while providing electrical isolation.
  • Telecommunications Equipment: Found in telecommunications devices for signal isolation and impedance matching.
  • Industrial Control Systems: Used in industrial control systems for isolating control signals.

Features

  • Turns Ratio: Specific turns ratio for impedance matching and voltage transformation.
  • Inductance: Specified inductance value for optimal performance.
  • Isolation Voltage: Provides electrical isolation between primary and secondary windings.
  • Operating Temperature: Wide operating temperature range.
  • Package: Surface mount package for automated assembly.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Electrical Isolation: Provides robust electrical isolation between circuits.
  • Impedance Matching: Ensures efficient signal transfer by matching impedance levels.
  • Signal Integrity: Improves signal integrity by reducing noise and interference.
  • Easy Integration: Surface mount design allows for easy integration into electronic circuits.
  • Reliable Performance: Provides consistent performance in various operating conditions.

Additional Details

The H1102FNLT pulse transformer is designed to meet industry standards for performance and reliability. It is constructed with high-quality materials to ensure long-term performance and durability. The device is lead-free and RoHS compliant, ensuring it meets environmental regulations.

Technical Specifications:

Please refer to the Pulse Electronics datasheet for detailed technical specifications, including turns ratio, inductance, isolation voltage, and other electrical parameters. Ensure proper circuit design and component selection for optimal performance.

You May Also Be Interested in

Pulse
XFRMR 1:1.15CT/1CT:2CT 1.2/1.2MH / 1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1:1.15CT, 1CT:2CT Surface Mount
Lowest to $5.2976
Pulse
TRANSFORMER 1:1 40UH SMD / 40μH, 40μH T3/E3 (Dual) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Need more? Email Us
TDK Corporation
XFRMR FOR LXT901A CHIP SET 16SOP / 130μH LAN Pulse Transformer 1CT:1CT, 1CT:1.41CT Surface Mount
Lowest to $3.2598
Pulse
MODULE FILTER SNGL LAN 16PIN SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Lowest to $2.2599
Pulse
XFRMR OCTAL 1:1.266 1.5MH SMD / 1.5mH T1/E1 (Octal) Pulse Transformer 1:1.266 Surface Mount
Need more? Email Us
Pulse
PULSE XFMR 90UH / 90μH Pulse Transformer Surface Mount
Lowest to $3.9117
Pulse
PULSE XFMR 1CT:1.14 1.14:1CT
Need more? Email Us
Pulse
XFRMR T3/DS3/E3/STS-1 1:4CT T/H / 150μH T3/E3 (Single) Pulse Transformer 1:4CT Through Hole
Lowest to $9.1323
Pulse
PULSE XFMR 1 CT:1.15CT TX/RX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5282 $58.1020
260+ $0.4334 $112.6840
405+ $0.4199 $170.0595
555+ $0.4063 $225.4965
715+ $0.3928 $280.8520
955+ $0.3521 $336.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess