EN
  • EN
  • DE

HX5019FNL

Part No HX5019FNL
Manufacturer Pulse
Catalog Specialty Transformers
Description GIGABIT XFORMER/CMC/SHUNT MOD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr Pulse
Package Tube
Product Status Active
Inductance 350 µH
Mounting Type Surface Mount
Size / Dimension 0.780" L x 0.750" W (19.81mm x 19.05mm)
Height - Seated (Max) 0.772" (19.60mm)
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 920691-HX5019FNL
Ultra Librarian 3D Model Ultra Librarian HX5019FNL CAD Model

Description

The 920691-HX5019FNL is a specialty transformer designed for use in electronic devices. It is manufactured by Pulse.

  • Category: Transformers - Specialty Transformers
  • Package: tube
  • Size: 0.780" L x 0.750" W (19.81mm x 19.05mm)
  • Inductance: 350 µH
  • Height: 0.772" (19.60mm)
  • Mounting Type: surface mountable
  • Package Quantity: 25 pieces
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8504.31.2000
  • MSL Level: 1 (Unlimited)
  • Status: active

You May Also Be Interested in

Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
Murata Power Solutions Inc.
TRANSFORMER 240UH MAX253 SMD
Lowest to $5.1480
Pulse
MODULE SINGLE GIGABIT LAN 24SOIC
Lowest to $1.3456
TDK Corporation
TRANSFORMERS
Lowest to $0.6413
Murata Power Solutions Inc.
XFRMR 1:1.33 4KV SMD MAX253
Lowest to $6.7806
TDK Corporation
TRANSFORMER 14.5UH 1.10A PHOTO
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 1:1.31 SMD MAX253
Lowest to $4.9522
Murata Electronics North America
XFRMR 1:2.27 SMD MAX253
Need more? Email Us
Pulse
IND PWR 3.0X3.0X1.2 1.02MH SMT
Lowest to $0.7561

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6205 $117.9225
69+ $2.5386 $175.1634
95+ $2.4567 $233.3865
122+ $2.3748 $289.7256
163+ $2.1291 $347.0433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess