Products specifications Report Issue?

Package Bag
Product Status Active
Connector Style N Type
Connector Type Jack, Female Socket
Contact Termination Crimp
Shield Termination Crimp
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Cable Group RG-58
Fastening Type Threaded
Number of Ports 1
Ultra Librarian 3D Model Ultra Librarian NCBJ58 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for 413515-2
LEMO
CONN NIMCAMAC RCPT R/A 50OHM PCB / NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for EPL.00.250.DTN
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB
Need more? Email Us
ECAD model for 1-1337494-0
Amphenol
CONN SMP JACK STR 50OHM EDGE MNT / SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
Lowest to $23.2287
ECAD model for SMP-MSFD-PCE-1
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB / Coaxial Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for GT13SHA-1/1PP-DS
TE Connectivity
UMCC MICRO-COAX RECEPTACLE, GEN / W.FL Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Lowest to $0.1747
ECAD model for 2334884-1
RF Solutions
CONN SMA JACK STR EDGE MNT
Lowest to $7.3864
ECAD model for CON-SMA-EDGE-S
TE Connectivity
CONN OSMT RCPT STR 50 OHM SMD / OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip
Lowest to $35.5566
ECAD model for 1055690-1
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for 1-5227161-6

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention