EN
  • EN
  • DE

1-5227161-6

Part No 1-5227161-6
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Style BNC
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Frequency - Max 4 GHz
Number of Ports 1
Features Board Guide, Isolated
Center Contact Material Phosphor Bronze
Includes 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Body Material Zinc
Body Finish Nickel
Dielectric Material Polymethylpentene (PMP)
Temperature Range - Operating -55°C ~ 85°C
Voltage Rating 500 V
Mating Cycles 500
Base Product Number 5227161
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 1-5227161-6-ND,A144889
Standard Package 35
Win Source Part Number 1331962-1-5227161-6
Ultra Librarian 3D Model Ultra Librarian 1-5227161-6 CAD Model

Description

The TE Connectivity AMP Connectors 1145427 is a BNC coaxial connector assembly with a bayonet lock fastening type.

  • Connector Type: Jack, female socket
  • Impedance: 50Ohm
  • Frequency Range: Up to 4 GHz
  • Voltage Rating: 500V
  • Mounting: Panel through-hole, right-angle
  • Mounting Feature: Bulkhead-front side nut
  • Package: 35
  • Pieces: 3 - 1 connector, 1 lockwasher, and 1 nut
  • Suitable for: Isolated board guide applications
  • ROHS Compliant: Yes

You May Also Be Interested in

Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
Hirose Electric Co Ltd
CONN BNC JACK STR 75 OHM SOLDER
Need more? Email Us
LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
INTERCONNECT CIRCULAR
Lowest to $6.0247
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8130 $58.1300
25+ $4.7697 $119.2425
38+ $4.6207 $175.5866
52+ $4.4716 $232.5232
67+ $4.3226 $289.6142
90+ $3.8754 $348.7860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess