EN
  • EN
  • DE

P0250.333NLT

Part No P0250.333NLT
Manufacturer Pulse
Catalog Fixed Inductors
Description FIXED IND 33UH 3A 66 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 33μH
Tolerance ±15%
Current Rating 3A
Current - Saturation 5.5A
DC Resistance (DCR) 66 mOhm Max
Temperature Range - Operating -40°C to 130°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.290" (7.36mm)
Win Source Part Number 126668-P0250.333NLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0250.333NLT CAD Model

Description

The P0250.333NLT, manufactured by Pulse Electronics, is a high-performance power inductor designed for use in a wide range of power conversion applications. This inductor is optimized for high efficiency and low core loss, making it suitable for DC-DC converters, voltage regulators, and power amplifiers. Its compact size and robust construction make it a reliable component for demanding environments.

Applications

  • DC-DC Converters: Commonly used in step-up (boost), step-down (buck), and inverting converters.
  • Voltage Regulators: Essential in maintaining stable voltage levels in electronic circuits.
  • Power Amplifiers: Employed in audio and RF power amplifiers for efficient power delivery.
  • Point-of-Load (POL) Converters: Used to provide localized power regulation close to the load.
  • LED Lighting: Found in LED drivers for efficient and stable current control.

Features

  • Low Core Loss: Minimizes energy dissipation and improves efficiency.
  • High Saturation Current: Provides stable inductance under high current conditions.
  • Compact Size: Enables high-density circuit designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Increased Efficiency: Low core loss results in higher energy conversion efficiency.
  • Improved Performance: High saturation current ensures stable operation under varying load conditions.
  • Space Savings: Compact design allows for smaller and more integrated circuits.
  • Reduced Manufacturing Costs: SMT compatibility streamlines the assembly process.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The P0250.333NLT inductor features a ferrite core material optimized for low losses at high frequencies. Its inductance value is typically around 0.33µH, but it's crucial to consult the official datasheet for the specific tolerance and test conditions. The saturation current rating is a critical parameter; exceeding it can lead to a significant drop in inductance and reduced performance. This inductor is designed to operate within a specific temperature range, often from -40°C to +125°C. The self-resonant frequency (SRF) is another important specification, as it determines the upper frequency limit for optimal performance. Proper PCB layout is essential to minimize parasitic inductance and capacitance, which can affect the inductor's performance. The P0250.333NLT's shielded construction helps reduce electromagnetic interference (EMI). This inductor is widely used in portable devices, industrial power supplies, and automotive electronics.

You May Also Be Interested in

Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 445 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess