EN
  • EN
  • DE
  • IT

P0581NL

Part No P0581NL
Manufacturer Pulse
Catalog Current Sense Transformers
Description CURR SENSE XFMR 200:1:1 34A T/H / 34 A 200:1:1 Current Sense Transformer 50kHz ~ 500kHz 2.8Ohm Primary, 1.7mOhm Secondary 76 mH Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Current Sense Transformers
Manufacturer Pulse Electronics
Packaging Tray
Frequency Range 50kHz ~ 500kHz
Type Invasive
Current Rating (Amps) 34 A
Inductance 76 mH
DC Resistance (DCR) 2.8Ohm Primary, 1.7mOhm Secondary
Mounting Through Hole
Size / Dimension 0.810" L x 0.580" W (20.57mm x 14.73mm)
Height - Seated (Max) 0.750" (19.05mm)
Termination Style PC Pin
Weight 0.011 lb (4.99 g)
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number 553-1650-5,P0581NL-ND
Standard Package 80
Win Source Part Number 1330283-P0581NL
Ultra Librarian 3D Model Ultra Librarian P0581NL CAD Model

Description

The Pulse Electronics 1330283-P0581NL is a current sense transformer designed for use in electronic circuits.

  • Manufacturer: Pulse Electronics
  • Transformer Type: Current Sense
  • Mounting Type: Through Hole
  • Frequency Range: 50kHz to 500kHz
  • DC Resistance (Primary): 2.8Ohm
  • DC Resistance (Secondary): 1.7mOhm
  • Current Rating: 34Amps
  • Weight: 0.011 lb (4.99 g)
  • Size: 0.810" L x 0.580" W (20.57mm x 14.73mm)
  • Standard Package: 80
  • RoHS Compliant: Yes

You May Also Be Interested in

Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 75A DIN RAIL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 200A DIN RAIL
Need more? Email Us
Qingxian Zeming Langxi Electronic Devices Co., Ltd.
2mA 1:1 2mA Through Hole Current Transformers RoHS
Lowest to $1.0412
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 250A DIN RAIL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 250A DIN RAIL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7839 $52.6229
26+ $3.9252 $102.0552
40+ $3.8026 $152.1040
55+ $3.6799 $202.3945
71+ $3.5573 $252.5683
95+ $3.1893 $302.9835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess