EN
  • EN
  • DE

P0596NL

Part No P0596NL
Manufacturer Pulse
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 8UH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 17 Weeks
Features 2 Coil Inductor Array 32 µH Inductance - Connected in Series 8 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 24 A
Manufacturer Pulse
Series HCCI-80
Package Tube
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 553-1867-5, P0596NL-ND
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848616-P0596NL
Ultra Librarian 3D Model Ultra Librarian P0596NL CAD Model

Description

The P0596NL is a common mode choke manufactured by Pulse Electronics. It is designed to suppress common mode noise in various electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI). This component is crucial in applications where noise reduction is essential for optimal performance.

Applications

  • Ethernet Interfaces: Used in Ethernet ports to suppress common mode noise and improve signal quality.
  • USB Ports: Employed in USB interfaces to reduce EMI and ensure reliable data transfer.
  • Power Line Filters: Integrated into power line filters to suppress noise from the AC power line.
  • CAN Bus Systems: Used in CAN bus systems to reduce noise and improve communication reliability.
  • Audio Equipment: Implemented in audio circuits to minimize noise and improve audio quality.

Features

  • High Common Mode Attenuation: Provides high attenuation of common mode noise signals.
  • Low Differential Mode Insertion Loss: Minimizes the impact on differential mode signals.
  • Compact Size: Designed with a compact size for easy integration into various circuits.
  • High Isolation Voltage: Offers high isolation voltage between windings.
  • Wide Frequency Range: Operates over a wide frequency range, effectively suppressing noise across multiple frequencies.

Benefits

  • Noise Reduction: Suppresses common mode noise, improving signal integrity.
  • EMI Reduction: Reduces electromagnetic interference, minimizing interference with other devices.
  • Improved Signal Quality: Enhances signal quality by reducing noise.
  • Reliable Performance: Ensures reliable performance in noisy environments.
  • Easy Implementation: Simple to implement in various circuit designs.

Additional Details

The P0596NL common mode choke is designed with high-quality materials to ensure reliable performance and long lifespan. Its compact size allows for easy integration into densely populated circuit boards. The component is often used in compliance with EMC (Electromagnetic Compatibility) regulations, ensuring that electronic devices meet required standards for noise emission. The choke is designed to minimize the impact on differential signals, ensuring that desired signals are not attenuated while effectively suppressing unwanted noise.

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $4.5937
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 25.92UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.6UH SMD
Lowest to $1.1296
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $4.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.88UH SMD
Lowest to $2.4665

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess