EN
  • EN
  • DE

P0597NL

Part No P0597NL
Manufacturer Pulse
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 5.7UH SMD  /  Unshielded 2 Coil Inductor Array 22.8 µH Inductance - Connected in Series 5.7 µH Inductance - Connected in Parallel 2.5mOhm Max DC Resistance (DCR) - Parallel 27 A Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Pulse Electronics Power
Series HCCI-80
Package Tube
Number of Coils 2
Inductance - Connected In Parallel 5.7 µH
Inductance - Connected In Series 22.8 µH
Tolerance ±15%
Current Rating - Parallel 27 A
Current Rating - Series 13.5 A
DC Resistance (DCR) - Parallel 2.5mOhm Max
DC Resistance (DCR) - Series 10.1mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 130°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 1.220" L x 1.000" W (30.99mm x 25.40mm)
Height 0.500" (12.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names 553-2735,P0597NL-ND,-P0597NL,553-2735-5,553-2735-ND
Standard Package 20
Win Source Part Number 1025773-P0597NL
Ultra Librarian 3D Model Ultra Librarian P0597NL CAD Model

Description

The 1025773-P0597NL is an inductor array with two coils connected in series and parallel.

  • Mounting Type: Surface Mount
  • Tolerance: ±15 percent
  • Height: 0.500" (12.70mm)
  • Number of Coils: 2
  • Inductance (Series): 22.8 µH
  • Inductance (Parallel): 5.7 µH
  • Current Rating (Parallel): 27 A
  • Current Rating (Series): 13.5 A
  • DC Resistance (DCR) (Parallel): 2.5mOhm Max
  • DC Resistance (DCR) (Series): 10.1mOhm Max
  • Temperature Range: -40°C ~ 130°C
  • HTSUS: 8504.50.4000

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 33UH SMD
Lowest to $1.3724
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 47UH SMD
Lowest to $0.7608
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 100UH SMD
Lowest to $2.3232
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $4.5937
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $1.6889
Bourns Inc.
INDUCT ARRAY 2 COIL 220UH SMD
Lowest to $1.7463
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess