EN
  • EN
  • DE

CTX5-4P-R

Part No CTX5-4P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 5.15UH SMD / Unshielded 2 Coil Inductor Array 20.62 µH Inductance - Connected in Series 5.15 µH Inductance - Connected in Parallel 27mOhm Max DC Resistance (DCR) - Parallel 3.3 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series Econo-Pac™
Package Tape & Reel (TR)
Number of Coils 2
Inductance - Connected In Parallel 5.15 µH
Inductance - Connected In Series 20.62 µH
Tolerance ±20%
Current Rating - Parallel 3.3 A
Current Rating - Series 1.65 A
DC Resistance (DCR) - Parallel 27mOhm Max
DC Resistance (DCR) - Series 107mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX5-4P,CTX5-4P-ND
Standard Package 600
Win Source Part Number 1206406-CTX5-4P-R
Ultra Librarian 3D Model Ultra Librarian CTX5-4P-R CAD Model

Description

The 1206406-CTX5-4P-R is an inductor array from the Econo-Pac™ series by Eaton-Electronics Division.

  • Package: Tape and Reel
  • Shielded: Yes
  • Standard Package: 600
  • Mounting: Surface-Mounted
  • Coils: Two
  • Tolerance: ±20%
  • Height: 0.250" (6.35mm)
  • Inductance (Series): 20.62 μH
  • Inductance (Parallel): 5.15 μH
  • Current Rating (Parallel): 3.3 A
  • Current Rating (Series): 1.65 A
  • DC Resistance (DCR) (Parallel): 27mOhm Max
  • DC Resistance (DCR) (Series): 107mOhm Max
  • Package/Case: Non-Standard
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 221.5UH SMD / Dual winding, high power density, shielded drum core power inductors
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $2.5791
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 144.9UH SMD / Dual Winding, Shielded Inductors/Transformer
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 15UH SMD / POWER-CHOKE WE-DD
Lowest to $21.6181
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 173UH SMD
Lowest to $6.4929
Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 66UH SMD / Inductor Power Shielded Wirewound 66uH/270uH 20% 100KHz 2.4A/1.2A 0.11Ohm/0.42Ohm DCR Automotive T/R
Need more? Email Us
TT Electronics
INDUCT ARRAY 2 COIL 33UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.3UH SMD
Lowest to $21.3959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess