EN
  • EN
  • DE

P0666NLT

Part No P0666NLT
Manufacturer Pulse
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pulse
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833261-P0666NLT
Ultra Librarian 3D Model Ultra Librarian P0666NLT CAD Model

Description

The P0666NLT is a surface mount high isolation SMT transformer designed and manufactured by Pulse Electronics. This transformer is engineered for use in a variety of isolated power supply and communication applications, particularly those requiring a compact footprint and high levels of electrical isolation.

Applications:

  • Isolated power supplies
  • DC-DC converters
  • Telecom applications
  • Networking equipment
  • Industrial control systems

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • High Isolation Voltage: Provides a high level of electrical isolation between the primary and secondary windings, enhancing safety and preventing ground loops.
  • Compact Size: Small footprint allows for high-density board layouts and miniaturization of electronic devices.
  • Operating Temperature: Typically specified for industrial temperature ranges, ensuring stable performance in harsh environments.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • Enhanced Safety: High isolation voltage protects sensitive circuits and users from high voltage hazards.
  • Reduced Board Space: Compact design allows for more components on a single board, reducing overall system size.
  • Improved Reliability: SMT construction enhances mechanical stability and reduces the risk of connection failures.
  • Simplified Assembly: Designed for automated pick-and-place assembly, speeding up production and reducing labor costs.
  • Compliance: RoHS compliance ensures adherence to environmental standards.

The P0666NLT is built with high-quality materials and undergoes rigorous testing to ensure reliable performance. It is commonly used to provide isolated power to sensitive circuits in noisy environments. The specific inductance, turns ratio, and isolation voltage ratings will vary depending on the specific configuration, so designers should consult the datasheet for precise electrical characteristics. This component plays a vital role in maintaining signal integrity and preventing damage from voltage surges or ground loops in a wide range of electronic systems.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess