EN
  • EN
  • DE

P0770.223T

Part No P0770.223T
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 265312-P0770.223T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0770.223T CAD Model

Description

The P0770.223T is a common mode choke from Pulse Electronics. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. They are a type of passive electronic filter that blocks unwanted noise while allowing the desired signals to pass through.

Applications:

  • Power Supplies: Filtering noise in power supply circuits.
  • Data Lines: Reducing electromagnetic interference (EMI) in data communication lines, such as USB, Ethernet, and HDMI.
  • Audio Equipment: Minimizing noise in audio signal paths.
  • Motor Drives: Suppressing noise generated by motor drives.
  • LED Lighting: Filtering noise in LED lighting applications.

Features:

  • High Common Mode Attenuation: Effective suppression of common-mode noise.
  • Low Differential Mode Insertion Loss: Minimal impact on the desired signals.
  • Compact Size: Suitable for space-constrained applications.
  • High Current Handling: Capable of handling high currents without saturation.
  • Wide Operating Temperature Range: Functional across a broad temperature range.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to cleaner signals.
  • Enhanced EMI Performance: Minimizes electromagnetic emissions, helping to meet regulatory requirements.
  • Increased System Reliability: Protects sensitive circuits from noise-related damage.
  • Reduced Noise in Audio/Video Signals: Improves the quality of audio and video output.
  • Compliance with Standards: Facilitates compliance with various EMI/EMC standards.

The P0770.223T, manufactured by Pulse, is designed to provide effective common-mode noise suppression in various electronic applications. Its compact size and high performance make it a versatile solution for noise filtering needs. It is important to consult the manufacturer's datasheet for detailed electrical specifications and operating conditions to ensure optimal performance and compatibility with the intended application.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6517 $57.8095
90+ $1.3553 $121.9770
135+ $1.3129 $177.2415
185+ $1.2705 $235.0425
240+ $1.2282 $294.7680
315+ $1.1012 $346.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess