The PA2752NLT is a surface mount power inductor manufactured by Pulse Electronics. It's designed to be a high-performance component suitable for a wide range of power supply and filtering applications. Key features include its compact size and optimized electrical characteristics.
Applications:
- DC-DC converters
- Power supplies for portable devices
- LED Drivers
- Voltage Regulators
- Filtering circuits
Features:
- Low DC Resistance (DCR): Minimizes power losses, increasing overall efficiency.
- High Saturation Current: Allows the inductor to handle high peak currents without significant inductance drop.
- Shielded Construction: Reduces electromagnetic interference (EMI) to nearby components.
- Surface Mount Design: Compatible with automated assembly processes.
- Compact Size: Saves board space, enabling smaller and more densely packed designs.
- RoHS Compliant: Complies with environmental regulations regarding hazardous substances.
Benefits:
- High Efficiency: Low DCR minimizes power loss, leading to improved efficiency in power conversion circuits.
- Reduced EMI: Shielding reduces electromagnetic radiation, preventing interference with other components.
- Space Saving: Compact size allows for use in applications where board space is limited.
- Easy Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
- Reliable Performance: Designed for stable and consistent performance over a wide range of operating conditions.
Additional Details:
The PA2752NLT is typically used in applications requiring efficient power conversion and filtering. Its low DCR and high saturation current make it suitable for high-current applications. The shielded construction helps to minimize EMI, which is important in sensitive electronic devices. Engineers should consult the datasheet to determine the appropriate inductance value and current rating for their specific application. Proper thermal considerations should be taken into account during the design process.