EN
  • EN
  • DE

SSW3N80TF

Part No SSW3N80TF
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097435-SSW3N80TF
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSW3N80TF CAD Model

Description

The SSW3N80TF is a high-voltage N-channel MOSFET manufactured by Samsung. This MOSFET is designed for use in various power switching applications, offering efficient and reliable performance. Its low on-resistance and fast switching speed make it suitable for power supplies, motor drives, and lighting applications.

Applications

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
  • Motor Drives: Integrated into DC and AC motor drive circuits.
  • Lighting Ballasts: Employed in electronic ballasts for fluorescent and LED lighting.
  • DC-DC Converters: Applied in DC-DC converters for voltage regulation.
  • Battery Chargers: Utilized in battery charging circuits for various devices.

Features

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • High Blocking Voltage: Supports high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Offers enhanced robustness against voltage transients.

Benefits

  • Efficient Power Conversion: Reduces energy consumption in power electronic systems.
  • Reliable Operation: Ensures stable performance in demanding applications.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation.
  • Compact Design: Allows for integration into space-constrained environments.
  • Enhanced System Protection: Avalanche rating provides added protection against voltage spikes.

Additional Details

The SSW3N80TF typically features a drain-source voltage (VDS) of 800V and a continuous drain current (ID) of 3A. Its on-resistance (RDS(on)) is typically low, minimizing power dissipation during conduction. The MOSFET is designed with a fast switching speed to reduce switching losses. It is commonly packaged in a TO-220F package, which provides good thermal conductivity.

When designing with the SSW3N80TF, proper gate drive circuitry is essential for optimal switching performance and protection. Adequate heatsinking is necessary to dissipate the heat generated during operation. Overcurrent and overvoltage protection mechanisms should be implemented to safeguard the MOSFET from potential damage. Consideration should be given to minimizing stray inductance in the power circuit to reduce voltage overshoot during switching.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess