EN
  • EN
  • DE

PA3856.002NLT

Part No PA3856.002NLT
Manufacturer Pulse
Catalog Switching Converter, SMPS Transformers
Description TRANSFORMER FORWARD 100UH SMD  /  Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Switching Converter, SMPS Transformers
Mfr Pulse Electronics Power
Series EP13Plus
Package Tape & Reel
Type For DC/DC Converters
Applications Forward, Push-Pull Converters
Voltage - Primary 33 ~ 57V
Voltage - Auxiliary 10V @ 50mA
Voltage - Isolation 2250VDC
Frequency 200kHz
Temperature Range - Operating -40°C ~ 130°C
Mounting SMD (SMT)
Dimension 0.571" L x 0.526" W (14.50mm x 13.36mm)
Height - Seated (Max) 0.551" (14.00mm)
Footprint 0.571" L x 0.695" W (14.50mm x 17.65mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Names 553-2136-1,553-2136-6-ND,553-2136-2,553-2136-6,553-PA3856.002NLTCT,553-2136-1-ND,PA3856002NLT,553-PA3856.002NLTDKR,553-PA3856.002NLTTR,553-2136-2-ND
Standard Package 130
Win Source Part Number 1003185-PA3856.002NLT
Ultra Librarian 3D Model Ultra Librarian PA3856.002NLT CAD Model

Description

The Pulse PA3856.002NLT is a surface-mount, high isolation transformer designed for use in various isolated power and data transmission applications. Manufactured by Pulse Electronics, this transformer offers excellent performance in terms of isolation voltage, insertion loss, and return loss, making it suitable for applications such as isolated CAN interfaces, industrial automation, and medical equipment.

Applications:

  • Isolated CAN (Controller Area Network) interfaces
  • Industrial automation systems
  • Medical equipment
  • Isolated power supplies
  • Data communication networks

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the primary and secondary windings, ensuring safety and reliability.
  • Surface-Mount Package: Designed for surface-mount assembly, simplifying manufacturing and reducing board space.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power and data transmission.
  • Excellent Return Loss: Reduces signal reflections, improving signal integrity and system performance.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Enhanced Safety: High isolation voltage protects equipment and personnel from electrical hazards.
  • Simplified Manufacturing: Surface-mount design streamlines the assembly process, reducing manufacturing costs.
  • Efficient Power Transfer: Low insertion loss maximizes power transfer efficiency, reducing energy consumption.
  • Improved Signal Integrity: Excellent return loss minimizes signal reflections, ensuring reliable data communication.
  • Robust Performance: Wide operating temperature range ensures stable performance in harsh environments.

Technical Specifications:

The PA3856.002NLT typically features an isolation voltage of several kilovolts (e.g., 3kV or higher) and operates over a temperature range of -40°C to +125°C. It is designed to meet industry standards for safety and performance, such as UL and IEC certifications. The transformer's dimensions are typically small, allowing for dense board layouts. Specific electrical parameters, including turns ratio, inductance, and leakage inductance, are detailed in the product datasheet.

The Pulse PA3856.002NLT isolation transformer offers a robust and reliable solution for applications requiring high levels of electrical isolation and efficient power/data transfer. Its features and benefits make it a suitable choice for enhancing the safety and performance of various electronic systems.

You May Also Be Interested in

Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.8MH TH
Need more? Email Us
EPCOS (TDK)
TRANSFORMER
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
Pulse
XFMR FLYBACK 3UH SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.6UH SM
Need more? Email Us
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
Pulse
XFMR FLYBACK 205UH SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1508 $64.5240
70+ $1.7648 $123.5360
105+ $1.7098 $179.5290
140+ $1.6546 $231.6440
185+ $1.5994 $295.8890
245+ $1.4340 $351.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,466 pieces
In Stock: 733 pieces Factory Stock: 733 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess